Vishay Precision Group RH05010R00FE02 RH05010R00FE02

Description
RH05010R00FE02
Request a Quote Datasheet
Description
RH05010R00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH05010R00FE02 - RH05010R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH05010R00FE02
RH05010R00FE02
RH05010R00FE02 RH05010R00FE02
RH05010R00FE02

RH05010R00FE02

Supplier's Site
Chassis Mount Resistors - RHRD-10-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-10-ND
Chassis Mount Resistors RHRD-10-ND
10 Ohms ±1% 50W Wirewound Chassis Mount Resistor

10 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 6836035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6836035
Chassis Mount Resistors 6836035
Vishay RH05010R00FE02

Vishay RH05010R00FE02

Supplier's Site
Chassis Mount Resistors - 6836035P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6836035P
Chassis Mount Resistors 6836035P
Vishay RH05010R00FE02

Vishay RH05010R00FE02

Supplier's Site
Chassis Mount Resistors - 1679852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679852
Chassis Mount Resistors 1679852
Vishay RH05010R00FE02

Vishay RH05010R00FE02

Supplier's Site
Wirewound Resistors - 3110-RH05010R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05010R00FE02
Wirewound Resistors 3110-RH05010R00FE02
RH-50 10 1% E02 e4

RH-50 10 1% E02 e4

Supplier's Site Datasheet
50W 10 Ohm Resistor - 48-RH05010R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 10 Ohm Resistor
48-RH05010R00FE02
50W 10 Ohm Resistor 48-RH05010R00FE02
50W 10 Ohm 1% Wirewound Resistor, Chassis Mount, Aluminum Product overview: RH05010R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 10 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 10 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH05010R00FE02 can be used for catalog matching and distributor lookup.

50W 10 Ohm 1% Wirewound Resistor, Chassis Mount, Aluminum Product overview: RH05010R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 10 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 10 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH05010R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201508 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201508
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201508
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH05010R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05010R00FE02
Chassis Mount Resistors RH05010R00FE02
RES CHAS MNT 10 OHM 1% 50W

RES CHAS MNT 10 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 10 Ohm, 50W, 1%; Resistance Vishay - 65K1879 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 50W, 1%; Resistance Vishay
65K1879
Wirewound Resistor, 10 Ohm, 50W, 1%; Resistance Vishay 65K1879
WIREWOUND RESISTOR, 10 OHM, 50W, 1%; Resistance:10ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:22V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 50W, 1%; Resistance:10ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:22V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor - 16359132 - Radwell International
Willingboro, NJ, United States
Resistor
16359132
Resistor 16359132
RESISTOR, WIREWOUND COMPOSITION, 10 OHM, 50 WATT, 1% TOLERANCE, MOISTURE RESISTANCE, ALUMINUM HOUSED, RH SERIES, 20 PPM/C TEMPERATURE COEFFICIENT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIREWOUND COMPOSITION, 10 OHM, 50 WATT, 1% TOLERANCE, MOISTURE RESISTANCE, ALUMINUM HOUSED, RH SERIES, 20 PPM/C TEMPERATURE COEFFICIENT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RH05010R00FE02 RHRD-10-ND 6836035 6836035P 3110-RH05010R00FE02 48-RH05010R00FE02 70201508 RH05010R00FE02 65K1879 16359132
Product Name RH05010R00FE02 Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors 50W 10 Ohm Resistor Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors Wirewound Resistor, 10 Ohm, 50W, 1%; Resistance Vishay Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wire wound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads; Aluminium housed Aluminium Solder Lugs
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details