Vishay Precision Group Res Wirewound 10 Ohm 1% 50W ¦20ppm/¦C AXL Flange RH05010R00FC02

Description
Res Wirewound 10 Ohm 1% 50W ¦20ppm/¦C AXL Flange
Request a Quote
Description
Res Wirewound 10 Ohm 1% 50W ¦20ppm/¦C AXL Flange
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RH05010R00FC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for industrial power applications. It has a power rating of 50 watts at 25 °C and a resistance value of 10 ohms with a tolerance of 1%. The resistor features a molded construction for environmental protection and is available in both standard and non-inductive styles, the latter utilizing Ayrton-Perry winding to minimize reactive components. It operates within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The resistor is constructed with a ceramic core and an aluminum housing, ensuring durability and stability in operation, with less than 1% change in resistance during use. It meets various military specifications and is RoHS-compliant, making it suitable for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The RH05010R00FC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for industrial power applications. It has a power rating of 50 watts at 25 °C and a resistance value of 10 ohms with a tolerance of 1%. The resistor features a molded construction for environmental protection and is available in both standard and non-inductive styles, the latter utilizing Ayrton-Perry winding to minimize reactive components. It operates within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The resistor is constructed with a ceramic core and an aluminum housing, ensuring durability and stability in operation, with less than 1% change in resistance during use. It meets various military specifications and is RoHS-compliant, making it suitable for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 1% 50W ¦20ppm/¦C AXL Flange - RH05010R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 1% 50W ¦20ppm/¦C AXL Flange
RH05010R00FC02
Res Wirewound 10 Ohm 1% 50W ¦20ppm/¦C AXL Flange RH05010R00FC02
Res Wirewound 10 Ohm 1% 50W ¦20ppm/¦C AXL Flange

Res Wirewound 10 Ohm 1% 50W ¦20ppm/¦C AXL Flange

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Wirewound Resistors - 3110-RH05010R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05010R00FC02
Wirewound Resistors 3110-RH05010R00FC02
RH-50 10 1% C02

RH-50 10 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RHD-10-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHD-10-ND
Chassis Mount Resistors RHD-10-ND
10 Ohms ±1% 50W Wirewound Chassis Mount Resistor

10 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 10 Ohm, 50W, 1%; Resistance Vishay - 01F9911 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 50W, 1%; Resistance Vishay
01F9911
Wirewound Resistor, 10 Ohm, 50W, 1%; Resistance Vishay 01F9911
WIREWOUND RESISTOR, 10 OHM, 50W, 1%; Resistance:10ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 10 OHM, 50W, 1%; Resistance:10ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - RH05010R00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05010R00FC02
Chassis Mount Resistors RH05010R00FC02
RES CHAS MNT 10 OHM 1% 50W

RES CHAS MNT 10 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH05010R00FC02 3110-RH05010R00FC02 RHD-10-ND 01F9911 RH05010R00FC02
Product Name Res Wirewound 10 Ohm 1% 50W ¦20ppm/¦C AXL Flange Connectors,Interconnects Wirewound Resistors Chassis Mount Resistors Wirewound Resistor, 10 Ohm, 50W, 1%; Resistance Vishay Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 50 watts 30 watts 50 watts 50 watts 50 watts
Resistance Range 5 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details