Vishay Precision Group Wirewound Resistors RH05010K00FC02

Description
RH-50 10K 1% C02
Request a Quote Datasheet
Description
RH-50 10K 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH05010K00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05010K00FC02
Wirewound Resistors 3110-RH05010K00FC02
RH-50 10K 1% C02

RH-50 10K 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH05010K00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05010K00FC02-ND
Chassis Mount Resistors 541-RH05010K00FC02-ND
RH-50 10K 1% C02

RH-50 10K 1% C02

Buy Now Datasheet
Wirewound Resistors - Chassis Mount 50watts 10Kohms 1% Learn More - RH05010K00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 50watts 10Kohms 1% Learn More
RH05010K00FC02
Wirewound Resistors - Chassis Mount 50watts 10Kohms 1% Learn More RH05010K00FC02
Wirewound Resistors - Chassis Mount 50watts 10Kohms 1% Learn More

Wirewound Resistors - Chassis Mount 50watts 10Kohms 1% Learn More

Supplier's Site
Wirewound Resistor, 10Kohm, 50W, 1%; Resistance Vishay - 02F1067 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 50W, 1%; Resistance Vishay
02F1067
Wirewound Resistor, 10Kohm, 50W, 1%; Resistance Vishay 02F1067
WIREWOUND RESISTOR, 10KOHM, 50W, 1%; Resistance:10kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 10KOHM, 50W, 1%; Resistance:10kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH05010K00FC02 541-RH05010K00FC02-ND RH05010K00FC02 02F1067
Product Name Wirewound Resistors Chassis Mount Resistors Wirewound Resistors - Chassis Mount 50watts 10Kohms 1% Learn More Wirewound Resistor, 10Kohm, 50W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers