Vishay Precision Group Chassis Mount Resistors RH050100R0FE02

Description
100 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote
Description
100 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1002033-RH050100R0FE02 is a chassis mount wirewound resistor with a power rating of 50 watts. It has a resistance value of 100 ohms and a tolerance of ±1%. The resistor features a temperature coefficient of ±20 ppm/°C, making it suitable for applications requiring stable performance across a wide temperature range of -55°C to +250°C. The construction includes an aluminum housing for durability and moisture resistance, and it is designed for mounting on a chassis to utilize heat-sink effects. The dimensions of the resistor are 1.968 inches in length and 1.140 inches in width. This product is compliant with RoHS standards and is suitable for various industrial applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1002033-RH050100R0FE02 is a chassis mount wirewound resistor with a power rating of 50 watts. It has a resistance value of 100 ohms and a tolerance of ±1%. The resistor features a temperature coefficient of ±20 ppm/°C, making it suitable for applications requiring stable performance across a wide temperature range of -55°C to +250°C. The construction includes an aluminum housing for durability and moisture resistance, and it is designed for mounting on a chassis to utilize heat-sink effects. The dimensions of the resistor are 1.968 inches in length and 1.140 inches in width. This product is compliant with RoHS standards and is suitable for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHRD-100-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-100-ND
Chassis Mount Resistors RHRD-100-ND
100 Ohms ±1% 50W Wirewound Chassis Mount Resistor

100 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
50W Resistor - 48-RH050100R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W Resistor
48-RH050100R0FE02
50W Resistor 48-RH050100R0FE02
50W 100R 1% Wirewound Resistor, Chassis Mount, Aluminum Product overview: RH050100R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH050100R0FE02 can be used for catalog matching and distributor lookup.

50W 100R 1% Wirewound Resistor, Chassis Mount, Aluminum Product overview: RH050100R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH050100R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 100 OHM 1%50W ALUM HOUSED WW - RH050100R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1%50W ALUM HOUSED WW
RH050100R0FE02
RES 100 OHM 1%50W ALUM HOUSED WW RH050100R0FE02
RES 100ohm 1%50W ALUM HOUSED WW

RES 100ohm 1%50W ALUM HOUSED WW

Supplier's Site
Wirewound Resistors - 3110-RH050100R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050100R0FE02
Wirewound Resistors 3110-RH050100R0FE02
RH-50 100 1% E02 e4

RH-50 100 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 6836026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6836026
Chassis Mount Resistors 6836026
Vishay RH050100R0FE02

Vishay RH050100R0FE02

Supplier's Site
Chassis Mount Resistors - 6836026P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6836026P
Chassis Mount Resistors 6836026P
Vishay RH050100R0FE02

Vishay RH050100R0FE02

Supplier's Site
Chassis Mount Resistors - 1679850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679850
Chassis Mount Resistors 1679850
Vishay RH050100R0FE02

Vishay RH050100R0FE02

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1002033-RH050100R0FE02
Resistors - Chassis Mount Resistors 1002033-RH050100R0FE02
Win Source Part Number: 1002033-RH050100R0FE 02 Category: Resistors>Chassis Mount Resistors Series: RH Features: Moisture Resistant Package: Bulk Height - Seated (Max): 0.625" (15.87mm) Standard Package: 5 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 100 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 250°C Dimension: 1.968" L x 1.140" W (49.99mm x 28.96mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Dale Other Names: RHRD-100

Win Source Part Number: 1002033-RH050100R0FE02
Category: Resistors>Chassis Mount Resistors
Series: RH
Features: Moisture Resistant
Package: Bulk
Height - Seated (Max): 0.625" (15.87mm)
Standard Package: 5
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 100 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 1.968" L x 1.140" W (49.99mm x 28.96mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Dale
Other Names: RHRD-100

Buy Now Datasheet
Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Vishay - 41K9148 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Vishay
41K9148
Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Vishay 41K9148
WIREWOUND RESISTOR, 100 OHM, 50W, 1%; Resistance:100ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 50W, 1%; Resistance:100ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH050100R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH050100R0FE02
Chassis Mount Resistors RH050100R0FE02
RES CHAS MNT 100 OHM 1% 50W

RES CHAS MNT 100 OHM 1% 50W

Supplier's Site Datasheet
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military - 70201509 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military
70201509
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military 70201509
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Resistor - 21273163 - Radwell International
Willingboro, NJ, United States
Resistor
21273163
Resistor 21273163
WIREWOUND RESISTOR, 100 OHM, 50W, TOLERANCE: 1%. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 100 OHM, 50W, TOLERANCE: 1%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC New Yorker Electronics Co., Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc. Radwell International
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RHRD-100-ND 48-RH050100R0FE02 RH050100R0FE02 3110-RH050100R0FE02 6836026 6836026P 1002033-RH050100R0FE02 41K9148 RH050100R0FE02 70201509 21273163
Product Name Chassis Mount Resistors 50W Resistor RES 100 OHM 1%50W ALUM HOUSED WW Wirewound Resistors Chassis Mount Resistors Chassis Mount Resistors Resistors - Chassis Mount Resistors Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Vishay Chassis Mount Resistors Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads; Aluminium housed Aluminium Tab Terminals Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details