Vishay Precision Group Chassis Mount Resistors RH050100R0FC02

Description
100 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHD-100-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHD-100-ND
Chassis Mount Resistors RHD-100-ND
100 Ohms ±1% 50W Wirewound Chassis Mount Resistor

100 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH050100R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050100R0FC02
Wirewound Resistors 3110-RH050100R0FC02
RH-50 100 1% C02

RH-50 100 1% C02

Supplier's Site Datasheet
Res Wirewound 100 Ohm 1% 50W ¦20ppm/¦C AXL Flange - RH050100R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 1% 50W ¦20ppm/¦C AXL Flange
RH050100R0FC02
Res Wirewound 100 Ohm 1% 50W ¦20ppm/¦C AXL Flange RH050100R0FC02
Res Wirewound 100 Ohm 1% 50W ¦20ppm/¦C AXL Flange

Res Wirewound 100 Ohm 1% 50W ¦20ppm/¦C AXL Flange

Supplier's Site
100 OHM 50W Resistor - 54-RH050100R0FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 50W Resistor
54-RH050100R0FC02
100 OHM 50W Resistor 54-RH050100R0FC02
RES CHAS MNT 100 OHM 1% 50W Product overview: RH050100R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050100R0FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 100 OHM 1% 50W Product overview: RH050100R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050100R0FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RH050100R0FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH050100R0FC02
Chassis Mount Resistors RH050100R0FC02
RES CHAS MNT 100 OHM 1% 50W

RES CHAS MNT 100 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Vishay - 01F9945 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Vishay
01F9945
Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Vishay 01F9945
WIREWOUND RESISTOR, 100 OHM, 50W, 1%; Resistance:100ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 100 OHM, 50W, 1%; Resistance:100ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RHD-100-ND 3110-RH050100R0FC02 RH050100R0FC02 54-RH050100R0FC02 RH050100R0FC02 01F9945
Product Name Chassis Mount Resistors Wirewound Resistors Res Wirewound 100 Ohm 1% 50W ¦20ppm/¦C AXL Flange 100 OHM 50W Resistor Chassis Mount Resistors Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1-2176250-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details