Vishay Precision Group 50 W 100000 ohm Resistor RH050100K0FE02

Description
RESISTOR, WIRE WOUND, 50 W, 1 %, 20 ppm, 100000 ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: RH050100K0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 100000 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH050100K0FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 50 W, 1 %, 20 ppm, 100000 ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: RH050100K0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 100000 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH050100K0FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 W 100000 ohm Resistor - 48-RH050100K0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 W 100000 ohm Resistor
48-RH050100K0FE02
50 W 100000 ohm Resistor 48-RH050100K0FE02
RESISTOR, WIRE WOUND, 50 W, 1 %, 20 ppm, 100000 ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: RH050100K0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 100000 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH050100K0FE02 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 50 W, 1 %, 20 ppm, 100000 ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: RH050100K0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 100000 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH050100K0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RH050100K0FE02 - RH050100K0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH050100K0FE02
RH050100K0FE02
RH050100K0FE02 RH050100K0FE02
RH050100K0FE02

RH050100K0FE02

Supplier's Site
Chassis Mount Resistors - 8459867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459867
Chassis Mount Resistors 8459867
Vishay RH050100K0FE02

Vishay RH050100K0FE02

Supplier's Site
Wirewound Resistors - 3110-RH050100K0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050100K0FE02
Wirewound Resistors 3110-RH050100K0FE02
RH-50 100K 1% E02 e4

RH-50 100K 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH050100K0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH050100K0FE02-ND
Chassis Mount Resistors 541-RH050100K0FE02-ND
100 kOhms ±1% 50W Wirewound Chassis Mount Resistor

100 kOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201497 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201497
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201497
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 100Kohm, 50W, 1%; Resistance Vishay - 41K9147 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100Kohm, 50W, 1%; Resistance Vishay
41K9147
Wirewound Resistor, 100Kohm, 50W, 1%; Resistance Vishay 41K9147
WIREWOUND RESISTOR, 100KOHM, 50W, 1%; Resistance:100kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100KOHM, 50W, 1%; Resistance:100kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH050100K0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH050100K0FE02
Chassis Mount Resistors RH050100K0FE02
RES CHAS MNT 100K OHM 1% 50W

RES CHAS MNT 100K OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. New Yorker Electronics Co., Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 48-RH050100K0FE02 RH050100K0FE02 8459867 3110-RH050100K0FE02 541-RH050100K0FE02-ND 70201497 41K9147 RH050100K0FE02
Product Name 50 W 100000 ohm Resistor RH050100K0FE02 Chassis Mount Resistors Wirewound Resistors Chassis Mount Resistors Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 100Kohm, 50W, 1%; Resistance Vishay Chassis Mount Resistors
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Standards and Certifications RoHS; No RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details