Vishay Precision Group Wirewound Resistors RH050100K0FC02

Description
RH-50 100K 1% C02
Request a Quote Datasheet
Description
RH-50 100K 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH050100K0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050100K0FC02
Wirewound Resistors 3110-RH050100K0FC02
RH-50 100K 1% C02

RH-50 100K 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH050100K0FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH050100K0FC02-ND
Chassis Mount Resistors 541-RH050100K0FC02-ND
RH-50 100K 1% C02

RH-50 100K 1% C02

Buy Now Datasheet
100Kohm Resistor - 54-RH050100K0FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100Kohm Resistor
54-RH050100K0FC02
100Kohm Resistor 54-RH050100K0FC02
Wirewound Resistors - Chassis Mount 50watt 100Kohm 1% Product overview: RH050100K0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050100K0FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 100Kohm 1% Product overview: RH050100K0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050100K0FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 100K Ohm 1% 50W ¦20ppm/¦C AXL Flange - RH050100K0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100K Ohm 1% 50W ¦20ppm/¦C AXL Flange
RH050100K0FC02
Res Wirewound 100K Ohm 1% 50W ¦20ppm/¦C AXL Flange RH050100K0FC02
Res Wirewound 100K Ohm 1% 50W ¦20ppm/¦C AXL Flange

Res Wirewound 100K Ohm 1% 50W ¦20ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistor, 100Kohm, 50W, 1%; Resistance Vishay - 02F1116 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100Kohm, 50W, 1%; Resistance Vishay
02F1116
Wirewound Resistor, 100Kohm, 50W, 1%; Resistance Vishay 02F1116
WIREWOUND RESISTOR, 100KOHM, 50W, 1%; Resistance:100kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 100KOHM, 50W, 1%; Resistance:100kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH050100K0FC02 541-RH050100K0FC02-ND 54-RH050100K0FC02 RH050100K0FC02 02F1116
Product Name Wirewound Resistors Chassis Mount Resistors 100Kohm Resistor Res Wirewound 100K Ohm 1% 50W ¦20ppm/¦C AXL Flange Wirewound Resistor, 100Kohm, 50W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C7180RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details