Vishay Precision Group Res Wirewound 500m Ohm 1% 25W ¦100ppm/¦C AXL Flange RH025R5000FC02

Description
Res Wirewound 500m Ohm 1% 25W ¦100ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 500m Ohm 1% 25W ¦100ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 1% 25W ¦100ppm/¦C AXL Flange - RH025R5000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 1% 25W ¦100ppm/¦C AXL Flange
RH025R5000FC02
Res Wirewound 500m Ohm 1% 25W ¦100ppm/¦C AXL Flange RH025R5000FC02
Res Wirewound 500m Ohm 1% 25W ¦100ppm/¦C AXL Flange

Res Wirewound 500m Ohm 1% 25W ¦100ppm/¦C AXL Flange

Supplier's Site
Chassis Mount Resistors - 541-RH025R5000FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025R5000FC02-ND
Chassis Mount Resistors 541-RH025R5000FC02-ND
RH-25 .5 1% C02

RH-25 .5 1% C02

Buy Now Datasheet
5ohm Resistor - 54-RH025R5000FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5ohm Resistor
54-RH025R5000FC02
5ohm Resistor 54-RH025R5000FC02
Wirewound Resistors - Chassis Mount 25watt .5ohm 1% Product overview: RH025R5000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025R5000FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt .5ohm 1% Product overview: RH025R5000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025R5000FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH025R5000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025R5000FC02
Wirewound Resistors 3110-RH025R5000FC02
RH-25 .5 1% C02

RH-25 .5 1% C02

Supplier's Site Datasheet
Wirewound Resistor, 0.5 Ohm, 25W, 1%; Resistance Vishay - 70B4696 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 25W, 1%; Resistance Vishay
70B4696
Wirewound Resistor, 0.5 Ohm, 25W, 1%; Resistance Vishay 70B4696
WIREWOUND RESISTOR, 0.5 OHM, 25W, 1%; Resistance:0.5ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.5 OHM, 25W, 1%; Resistance:0.5ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number RH025R5000FC02 541-RH025R5000FC02-ND 54-RH025R5000FC02 3110-RH025R5000FC02 70B4696
Product Name Res Wirewound 500m Ohm 1% 25W ¦100ppm/¦C AXL Flange Chassis Mount Resistors 5ohm Resistor Wirewound Resistors Wirewound Resistor, 0.5 Ohm, 25W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 25 watts 25 watts 25 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details