RH-25 .3 1% E02 E4
Wirewound Resistors - Chassis Mount 25watt .3ohm 1% Product overview: RH025R3000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025R3000FE02 can be used for catalog matching and distributor lookup.
Res Wirewound 300m Ohm 1% 25W ¦100ppm/¦C AXL Flange Card Pack
RH-25 .3 1% E02 e4
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RH025R3000FE02-ND | 54-RH025R3000FE02 | RH025R3000FE02 | 3110-RH025R3000FE02 |
| Product Name | Chassis Mount Resistors | 3ohm Resistor | Res Wirewound 300m Ohm 1% 25W ¦100ppm/¦C AXL Flange Card Pack | Wirewound Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |