Vishay Precision Group RH025R2500FE02 RH025R2500FE02

Description
RH025R2500FE02
Request a Quote Datasheet
Description
RH025R2500FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH025R2500FE02 - RH025R2500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH025R2500FE02
RH025R2500FE02
RH025R2500FE02 RH025R2500FE02
RH025R2500FE02

RH025R2500FE02

Supplier's Site
25ohm Resistor - 54-RH025R2500FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25ohm Resistor
54-RH025R2500FE02
25ohm Resistor 54-RH025R2500FE02
Wirewound Resistors - Chassis Mount 25watt .25ohm 1% Product overview: RH025R2500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025R2500FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt .25ohm 1% Product overview: RH025R2500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025R2500FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH025R2500FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025R2500FE02
Wirewound Resistors 3110-RH025R2500FE02
RH-25 .25 1% E02 e4

RH-25 .25 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH025R2500FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025R2500FE02-ND
Chassis Mount Resistors 541-RH025R2500FE02-ND
RH-25 .25 1% E02 E4

RH-25 .25 1% E02 E4

Buy Now Datasheet
Wirewound Resistor, 0.25 Ohm, 25W, 1%; Resistance Vishay - 65K1859 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.25 Ohm, 25W, 1%; Resistance Vishay
65K1859
Wirewound Resistor, 0.25 Ohm, 25W, 1%; Resistance Vishay 65K1859
WIREWOUND RESISTOR, 0.25 OHM, 25W, 1%; Resistance:0.25ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.25 OHM, 25W, 1%; Resistance:0.25ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RH025R2500FE02 54-RH025R2500FE02 3110-RH025R2500FE02 541-RH025R2500FE02-ND 65K1859
Product Name RH025R2500FE02 25ohm Resistor Wirewound Resistors Chassis Mount Resistors Wirewound Resistor, 0.25 Ohm, 25W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details