Vishay Intertechnology, Inc. 25W,.25,1%,BULK RH025R2500FC02

Description
25W,.25,1%,BULK
Request a Quote Datasheet
Description
25W,.25,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25W,.25,1%,BULK - RH025R2500FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
25W,.25,1%,BULK
RH025R2500FC02
25W,.25,1%,BULK RH025R2500FC02
25W,.25,1%,BULK

25W,.25,1%,BULK

Supplier's Site
Wirewound Resistors - 3110-RH025R2500FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025R2500FC02
Wirewound Resistors 3110-RH025R2500FC02
RH-25 .25 1% C02

RH-25 .25 1% C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RH025R2500FC02 3110-RH025R2500FC02
Product Name 25W,.25,1%,BULK Wirewound Resistors
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers