Vishay Intertechnology, Inc. Chassis Mount Resistors RH025R2200FE02

Description
RH-25 .22 1% E02 E4
Request a Quote Datasheet
Description
RH-25 .22 1% E02 E4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH025R2200FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025R2200FE02-ND
Chassis Mount Resistors 541-RH025R2200FE02-ND
RH-25 .22 1% E02 E4

RH-25 .22 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - 3110-RH025R2200FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025R2200FE02
Wirewound Resistors 3110-RH025R2200FE02
RH-25 .22 1% E02 e4

RH-25 .22 1% E02 e4

Supplier's Site Datasheet
Res Wirewound 220m Ohm 1% 25W ¦100ppm/¦C AXL Flange Card Pack - RH025R2200FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 1% 25W ¦100ppm/¦C AXL Flange Card Pack
RH025R2200FE02
Res Wirewound 220m Ohm 1% 25W ¦100ppm/¦C AXL Flange Card Pack RH025R2200FE02
Res Wirewound 220m Ohm 1% 25W ¦100ppm/¦C AXL Flange Card Pack

Res Wirewound 220m Ohm 1% 25W ¦100ppm/¦C AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 607403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
607403
Chassis Mount Resistors 607403
RH-25 .22 1% E05 e4

RH-25 .22 1% E05 e4

Supplier's Site
22ohm Resistor - 54-RH025R2200FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22ohm Resistor
54-RH025R2200FE02
22ohm Resistor 54-RH025R2200FE02
Wirewound Resistors - Chassis Mount 25watt .22ohm 1% Product overview: RH025R2200FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025R2200FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt .22ohm 1% Product overview: RH025R2200FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025R2200FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-RH025R2200FE02-ND 3110-RH025R2200FE02 RH025R2200FE02 607403 54-RH025R2200FE02
Product Name Chassis Mount Resistors Wirewound Resistors Res Wirewound 220m Ohm 1% 25W ¦100ppm/¦C AXL Flange Card Pack Chassis Mount Resistors 22ohm Resistor
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box EO5
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details