Vishay Intertechnology, Inc. 2ohm Resistor RH025R2000FC02

Description
Wirewound Resistors - Chassis Mount 25watt .2ohm 1% Product overview: RH025R2000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025R2000FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 25watt .2ohm 1% Product overview: RH025R2000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025R2000FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2ohm Resistor - 54-RH025R2000FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2ohm Resistor
54-RH025R2000FC02
2ohm Resistor 54-RH025R2000FC02
Wirewound Resistors - Chassis Mount 25watt .2ohm 1% Product overview: RH025R2000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025R2000FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt .2ohm 1% Product overview: RH025R2000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025R2000FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH025R2000FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025R2000FC02-ND
Chassis Mount Resistors 541-RH025R2000FC02-ND
RH-25 .2 1% C02

RH-25 .2 1% C02

Buy Now Datasheet
25W,.2,1%,BULK - RH025R2000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
25W,.2,1%,BULK
RH025R2000FC02
25W,.2,1%,BULK RH025R2000FC02
25W,.2,1%,BULK

25W,.2,1%,BULK

Supplier's Site
Wirewound Resistors - 3110-RH025R2000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025R2000FC02
Wirewound Resistors 3110-RH025R2000FC02
RH-25 .2 1% C02

RH-25 .2 1% C02

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number 54-RH025R2000FC02 541-RH025R2000FC02-ND RH025R2000FC02 3110-RH025R2000FC02
Product Name 2ohm Resistor Chassis Mount Resistors 25W,.2,1%,BULK Wirewound Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers