Vishay Precision Group 0.1 OHM 25W Resistor RH025R1000FC02

Description
RES CHAS MNT 0.1 OHM 1% 25W Product overview: RH025R1000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025R1000FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CHAS MNT 0.1 OHM 1% 25W Product overview: RH025R1000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025R1000FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 OHM 25W Resistor - 54-RH025R1000FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 25W Resistor
54-RH025R1000FC02
0.1 OHM 25W Resistor 54-RH025R1000FC02
RES CHAS MNT 0.1 OHM 1% 25W Product overview: RH025R1000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025R1000FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 0.1 OHM 1% 25W Product overview: RH025R1000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025R1000FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1224962-RH025R1000FC02
Resistors - Chassis Mount Resistors 1224962-RH025R1000FC02
Win Source Part Number: 1224962-RH025R1000FC 02 Category: Resistors>Chassis Mount Resistors Series: RH Features: Moisture Resistant Package: Bulk Height - Seated (Max): 0.561" (14.25mm) Standard Package: 5 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting Feature: Flanges Composition: Wirewound Resistance: 100 mOhms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 250°C Dimension: 1.062" L x 1.080" W (26.97mm x 27.43mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Dale Other Names: RHC-.10 RoHS Status: RoHS non-compliant

Win Source Part Number: 1224962-RH025R1000FC02
Category: Resistors>Chassis Mount Resistors
Series: RH
Features: Moisture Resistant
Package: Bulk
Height - Seated (Max): 0.561" (14.25mm)
Standard Package: 5
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Lead Style: Solder Lugs
Power (Watts): 25W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 100 mOhms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 1.062" L x 1.080" W (26.97mm x 27.43mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Dale
Other Names: RHC-.10
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Wirewound Resistors - Chassis Mount 25watts 0.1ohms 1% Learn More - RH025R1000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 25watts 0.1ohms 1% Learn More
RH025R1000FC02
Wirewound Resistors - Chassis Mount 25watts 0.1ohms 1% Learn More RH025R1000FC02
Wirewound Resistors - Chassis Mount 25watts 0.1ohms 1% Learn More

Wirewound Resistors - Chassis Mount 25watts 0.1ohms 1% Learn More

Supplier's Site
Chassis Mount Resistors - RHC-.10-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHC-.10-ND
Chassis Mount Resistors RHC-.10-ND
100 mOhms ±1% 25W Wirewound Chassis Mount Resistor

100 mOhms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH025R1000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025R1000FC02
Wirewound Resistors 3110-RH025R1000FC02
RH-25 .1 1% C02

RH-25 .1 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RH025R1000FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH025R1000FC02
Chassis Mount Resistors RH025R1000FC02
RES CHAS MNT 0.1 OHM 1% 25W

RES CHAS MNT 0.1 OHM 1% 25W

Supplier's Site Datasheet
Wirewound Resistor, 0.1 Ohm, 25W, 1%; Resistance Vishay - 01F9736 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 25W, 1%; Resistance Vishay
01F9736
Wirewound Resistor, 0.1 Ohm, 25W, 1%; Resistance Vishay 01F9736
WIREWOUND RESISTOR, 0.1 OHM, 25W, 1%; Resistance:0.1ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.1 OHM, 25W, 1%; Resistance:0.1ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 54-RH025R1000FC02 1224962-RH025R1000FC02 RH025R1000FC02 RHC-.10-ND 3110-RH025R1000FC02 RH025R1000FC02 01F9736
Product Name 0.1 OHM 25W Resistor Resistors - Chassis Mount Resistors Wirewound Resistors - Chassis Mount 25watts 0.1ohms 1% Learn More Chassis Mount Resistors Wirewound Resistors Chassis Mount Resistors Wirewound Resistor, 0.1 Ohm, 25W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Tab Terminals Axial, Box Solder Lugs
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details