Vishay Precision Group Wirewound Resistors RH025R0500FC02

Description
RH-25 .05 1% C02
Request a Quote Datasheet
Description
RH-25 .05 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH025R0500FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025R0500FC02
Wirewound Resistors 3110-RH025R0500FC02
RH-25 .05 1% C02

RH-25 .05 1% C02

Supplier's Site Datasheet
25W,.05,1%,BULK - RH025R0500FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
25W,.05,1%,BULK
RH025R0500FC02
25W,.05,1%,BULK RH025R0500FC02
25W,.05,1%,BULK

25W,.05,1%,BULK

Supplier's Site
Chassis Mount Resistors - 541-RH025R0500FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025R0500FC02-ND
Chassis Mount Resistors 541-RH025R0500FC02-ND
RH-25 .05 1% C02

RH-25 .05 1% C02

Buy Now Datasheet
05ohm Resistor - 54-RH025R0500FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
05ohm Resistor
54-RH025R0500FC02
05ohm Resistor 54-RH025R0500FC02
Wirewound Resistors - Chassis Mount 25watt .05ohm 1% Product overview: RH025R0500FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 05ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 05ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025R0500FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt .05ohm 1% Product overview: RH025R0500FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 05ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 05ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025R0500FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 0.05 Ohm, 25W, 1%; Resistance Vishay - 70B9013 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.05 Ohm, 25W, 1%; Resistance Vishay
70B9013
Wirewound Resistor, 0.05 Ohm, 25W, 1%; Resistance Vishay 70B9013
WIREWOUND RESISTOR, 0.05 OHM, 25W, 1%; Resistance:0.05ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.05 OHM, 25W, 1%; Resistance:0.05ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH025R0500FC02 RH025R0500FC02 541-RH025R0500FC02-ND 54-RH025R0500FC02 70B9013
Product Name Wirewound Resistors 25W,.05,1%,BULK Chassis Mount Resistors 05ohm Resistor Wirewound Resistor, 0.05 Ohm, 25W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 25 watts 25 watts 25 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details