Vishay Precision Group Wirewound Resistors RH025R0200FE02

Description
RH-25 .02 1% E02 e4
Request a Quote Datasheet
Description
RH-25 .02 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH025R0200FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025R0200FE02
Wirewound Resistors 3110-RH025R0200FE02
RH-25 .02 1% E02 e4

RH-25 .02 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH025R0200FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025R0200FE02-ND
Chassis Mount Resistors 541-RH025R0200FE02-ND
RH-25 .02 1% E02 E4

RH-25 .02 1% E02 E4

Buy Now Datasheet
RH025R0200FE02 - RH025R0200FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH025R0200FE02
RH025R0200FE02
RH025R0200FE02 RH025R0200FE02
RH025R0200FE02

RH025R0200FE02

Supplier's Site
Wirewound Resistor, 0.02 Ohm, 25W, 1%; Resistance Vishay - 65K1857 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.02 Ohm, 25W, 1%; Resistance Vishay
65K1857
Wirewound Resistor, 0.02 Ohm, 25W, 1%; Resistance Vishay 65K1857
WIREWOUND RESISTOR, 0.02 OHM, 25W, 1%; Resistance:0.02ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.02 OHM, 25W, 1%; Resistance:0.02ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH025R0200FE02 541-RH025R0200FE02-ND RH025R0200FE02 65K1857
Product Name Wirewound Resistors Chassis Mount Resistors RH025R0200FE02 Wirewound Resistor, 0.02 Ohm, 25W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details