Vishay Intertechnology, Inc. Wirewound Resistors 25watts 95.2Kohms 1% RH02595K20FC02

Description
Wirewound Resistors 25watts 95.2Kohms 1%
Request a Quote
Description
Wirewound Resistors 25watts 95.2Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 25watts 95.2Kohms 1% - RH02595K20FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 25watts 95.2Kohms 1%
RH02595K20FC02
Wirewound Resistors 25watts 95.2Kohms 1% RH02595K20FC02
Wirewound Resistors 25watts 95.2Kohms 1%

Wirewound Resistors 25watts 95.2Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH02595K20FC02
Product Name Wirewound Resistors 25watts 95.2Kohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers