Vishay Precision Group Chassis Mount Resistors RH0258R000FE02

Description
8 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH0258R000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0258R000FE02-ND
Chassis Mount Resistors 541-RH0258R000FE02-ND
8 Ohms ±1% 25W Wirewound Chassis Mount Resistor

8 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH0258R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0258R000FE02
Wirewound Resistors 3110-RH0258R000FE02
RH-25 8 1% E02 e4

RH-25 8 1% E02 e4

Supplier's Site Datasheet
RH0258R000FE02 - RH0258R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0258R000FE02
RH0258R000FE02
RH0258R000FE02 RH0258R000FE02
RH0258R000FE02

RH0258R000FE02

Supplier's Site
Chassis Mount Resistors - 8459863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459863
Chassis Mount Resistors 8459863
Vishay RH0258R000FE02

Vishay RH0258R000FE02

Supplier's Site
Chassis Mount Resistors - RH0258R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0258R000FE02
Chassis Mount Resistors RH0258R000FE02
RES CHAS MNT 8 OHM 1% 25W

RES CHAS MNT 8 OHM 1% 25W

Supplier's Site Datasheet
Wirewound Resistor, 8 Ohm, 25W, 1%; Resistance Vishay - 41K9137 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 8 Ohm, 25W, 1%; Resistance Vishay
41K9137
Wirewound Resistor, 8 Ohm, 25W, 1%; Resistance Vishay 41K9137
WIREWOUND RESISTOR, 8 OHM, 25W, 1%; Resistance:8ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 8 OHM, 25W, 1%; Resistance:8ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 8 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201770 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 8 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201770
Resistor;Wirewound;Res 8 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201770
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-RH0258R000FE02-ND 3110-RH0258R000FE02 RH0258R000FE02 8459863 RH0258R000FE02 41K9137 70201770
Product Name Chassis Mount Resistors Wirewound Resistors RH0258R000FE02 Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 8 Ohm, 25W, 1%; Resistance Vishay Resistor;Wirewound;Res 8 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium Solder Lugs
Resistance Range 8 ohms 8 ohms 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers