Wirewound Resistors - Chassis Mount 25watt 8ohm 1% Product overview: RH0258R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0258R000FC02 can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount 25watts 8ohms 1% Learn More
WIREWOUND RESISTOR, 8 OHM, 25W, 1%; Resistance:8ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 54-RH0258R000FC02 | 541-RH0258R000FC02-ND | 3110-RH0258R000FC02 | RH0258R000FC02 | 01F9755 |
| Product Name | 8ohm Resistor | Chassis Mount Resistors | Wirewound Resistors | Wirewound Resistors - Chassis Mount 25watts 8ohms 1% Learn More | Wirewound Resistor, 8 Ohm, 25W, 1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 8 ohms | 8 ohms | 8 ohms | 8 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |