RH-25 8K 1% E02 e4
RH-25 8K 1% E02 E4
Res Wirewound 8K Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
Wirewound Resistors - Chassis Mount 25watt 8Kohm 1% Product overview: RH0258K000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0258K000FE02 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH0258K000FE02 | 541-RH0258K000FE02-ND | RH0258K000FE02 | 54-RH0258K000FE02 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | Res Wirewound 8K Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack | 8Kohm Resistor |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 8000 ohms | 8000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |