Wirewound Resistors - Chassis Mount 25watt 880ohm 1% Product overview: RH025880R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 880ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 880ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025880R0FC02 can be used for catalog matching and distributor lookup.
WIREWOUND RESISTOR, 880 OHM, 25W, ±1%; Resistance:880ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 54-RH025880R0FC02 | 541-RH025880R0FC02-ND | RH025880R0FC02 | 3110-RH025880R0FC02 | 14C4176 |
| Product Name | 880ohm Resistor | Chassis Mount Resistors | Resistor-Misc | Wirewound Resistors | Wirewound Resistor, 880 Ohm, 25W, ±1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Resistance Range | 880 ohms | 880 ohms | 880 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |