Vishay Intertechnology, Inc. 86.6ohm Resistor RH02586R60FE02

Description
Wirewound Resistors - Chassis Mount 25watt 86.6ohm 1% Product overview: RH02586R60FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 86.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 86.6ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02586R60FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 25watt 86.6ohm 1% Product overview: RH02586R60FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 86.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 86.6ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02586R60FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
86.6ohm Resistor - 54-RH02586R60FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
86.6ohm Resistor
54-RH02586R60FE02
86.6ohm Resistor 54-RH02586R60FE02
Wirewound Resistors - Chassis Mount 25watt 86.6ohm 1% Product overview: RH02586R60FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 86.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 86.6ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02586R60FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 86.6ohm 1% Product overview: RH02586R60FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 86.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 86.6ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02586R60FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH02586R60FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02586R60FE02-ND
Chassis Mount Resistors 541-RH02586R60FE02-ND
RH-25 86.6 1% E02 E4

RH-25 86.6 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - 3110-RH02586R60FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02586R60FE02
Wirewound Resistors 3110-RH02586R60FE02
RH-25 86.6 1% E02 e4

RH-25 86.6 1% E02 e4

Supplier's Site Datasheet
Res Wirewound 86.6 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack - RH02586R60FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 86.6 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
RH02586R60FE02
Res Wirewound 86.6 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack RH02586R60FE02
Res Wirewound 86.6 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 86.6 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 54-RH02586R60FE02 541-RH02586R60FE02-ND 3110-RH02586R60FE02 RH02586R60FE02
Product Name 86.6ohm Resistor Chassis Mount Resistors Wirewound Resistors Res Wirewound 86.6 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers