Vishay Precision Group Wirewound Resistors - Chassis Mount 25watts 80ohms 1% Learn More RH02580R00FE02

Description
Wirewound Resistors - Chassis Mount 25watts 80ohms 1% Learn More
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 25watts 80ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 25watts 80ohms 1% Learn More - RH02580R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 25watts 80ohms 1% Learn More
RH02580R00FE02
Wirewound Resistors - Chassis Mount 25watts 80ohms 1% Learn More RH02580R00FE02
Wirewound Resistors - Chassis Mount 25watts 80ohms 1% Learn More

Wirewound Resistors - Chassis Mount 25watts 80ohms 1% Learn More

Supplier's Site
Chassis Mount Resistors - 541-RH02580R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02580R00FE02-ND
Chassis Mount Resistors 541-RH02580R00FE02-ND
RH-25 80 1% E02 E4

RH-25 80 1% E02 E4

Buy Now Datasheet
80ohm Resistor - 54-RH02580R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80ohm Resistor
54-RH02580R00FE02
80ohm Resistor 54-RH02580R00FE02
Wirewound Resistors - Chassis Mount 25watt 80ohm 1% Product overview: RH02580R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02580R00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 80ohm 1% Product overview: RH02580R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02580R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH02580R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02580R00FE02
Wirewound Resistors 3110-RH02580R00FE02
RH-25 80 1% E02 e4

RH-25 80 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 80 Ohm, 25W, 1%; Resistance Vishay - 65K1873 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 80 Ohm, 25W, 1%; Resistance Vishay
65K1873
Wirewound Resistor, 80 Ohm, 25W, 1%; Resistance Vishay 65K1873
WIREWOUND RESISTOR, 80 OHM, 25W, 1%; Resistance:80ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 80 OHM, 25W, 1%; Resistance:80ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number RH02580R00FE02 541-RH02580R00FE02-ND 54-RH02580R00FE02 3110-RH02580R00FE02 65K1873
Product Name Wirewound Resistors - Chassis Mount 25watts 80ohms 1% Learn More Chassis Mount Resistors 80ohm Resistor Wirewound Resistors Wirewound Resistor, 80 Ohm, 25W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 80 ohms 80 ohms 80 ohms 80 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details