Vishay Precision Group Chassis Mount Resistors RH02580R00FC02

Description
RH-25 80 1% C02
Request a Quote Datasheet
Description
RH-25 80 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH02580R00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02580R00FC02-ND
Chassis Mount Resistors 541-RH02580R00FC02-ND
RH-25 80 1% C02

RH-25 80 1% C02

Buy Now Datasheet
Wirewound Resistors - 3110-RH02580R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02580R00FC02
Wirewound Resistors 3110-RH02580R00FC02
RH-25 80 1% C02

RH-25 80 1% C02

Supplier's Site Datasheet
25W,80,1%,BULK - RH02580R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
25W,80,1%,BULK
RH02580R00FC02
25W,80,1%,BULK RH02580R00FC02
25W,80,1%,BULK

25W,80,1%,BULK

Supplier's Site
Wirewound Resistor, 80 Ohm, 25W, 1%; Resistance Vishay - 01F9786 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 80 Ohm, 25W, 1%; Resistance Vishay
01F9786
Wirewound Resistor, 80 Ohm, 25W, 1%; Resistance Vishay 01F9786
WIREWOUND RESISTOR, 80 OHM, 25W, 1%; Resistance:80ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 80 OHM, 25W, 1%; Resistance:80ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RH02580R00FC02-ND 3110-RH02580R00FC02 RH02580R00FC02 01F9786
Product Name Chassis Mount Resistors Wirewound Resistors 25W,80,1%,BULK Wirewound Resistor, 80 Ohm, 25W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers