Vishay Intertechnology, Inc. Wirewound Resistors RH025800R0FE02

Description
RH-25 800 1% E02 e4
Request a Quote Datasheet
Description
RH-25 800 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH025800R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025800R0FE02
Wirewound Resistors 3110-RH025800R0FE02
RH-25 800 1% E02 e4

RH-25 800 1% E02 e4

Supplier's Site Datasheet
Res Wirewound 800 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack - RH025800R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
RH025800R0FE02
Res Wirewound 800 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack RH025800R0FE02
Res Wirewound 800 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 800 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 541-RH025800R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025800R0FE02-ND
Chassis Mount Resistors 541-RH025800R0FE02-ND
RH-25 800 1% E02 E4

RH-25 800 1% E02 E4

Buy Now Datasheet
800ohm Resistor - 54-RH025800R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800ohm Resistor
54-RH025800R0FE02
800ohm Resistor 54-RH025800R0FE02
Wirewound Resistors - Chassis Mount 25watt 800ohm 1% Product overview: RH025800R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 800ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025800R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 800ohm 1% Product overview: RH025800R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 800ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025800R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH025800R0FE02 RH025800R0FE02 541-RH025800R0FE02-ND 54-RH025800R0FE02
Product Name Wirewound Resistors Res Wirewound 800 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack Chassis Mount Resistors 800ohm Resistor
Category / Application Industrial General Use
Resistance Range 800 ohms 800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details