Vishay Precision Group 7.5ohm Resistor RH0257R500FE02

Description
Wirewound Resistors - Chassis Mount 25watt 7.5ohm 1% Product overview: RH0257R500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0257R500FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 25watt 7.5ohm 1% Product overview: RH0257R500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0257R500FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5ohm Resistor - 54-RH0257R500FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5ohm Resistor
54-RH0257R500FE02
7.5ohm Resistor 54-RH0257R500FE02
Wirewound Resistors - Chassis Mount 25watt 7.5ohm 1% Product overview: RH0257R500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0257R500FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 7.5ohm 1% Product overview: RH0257R500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0257R500FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH0257R500FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0257R500FE02
Wirewound Resistors 3110-RH0257R500FE02
RH-25 7.5 1% E02 e4

RH-25 7.5 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0257R500FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0257R500FE02-ND
Chassis Mount Resistors 541-RH0257R500FE02-ND
RH-25 7.5 1% E02 E4

RH-25 7.5 1% E02 E4

Buy Now Datasheet
RH0257R500FE02 - RH0257R500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0257R500FE02
RH0257R500FE02
RH0257R500FE02 RH0257R500FE02
RH0257R500FE02

RH0257R500FE02

Supplier's Site
Wirewound Resistors - RH0257R500FE02 - 1182222-RH0257R500FE02 - Win Source Electronics
Laguna Hills, CA, United States
Wirewound Resistors - RH0257R500FE02
1182222-RH0257R500FE02
Wirewound Resistors - RH0257R500FE02 1182222-RH0257R500FE02
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182222-RH0257R500FE 02 Termination: Axial Length: 26.97 mm Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Wirewound Height: 13.87 mm Resistance: 7.5 Ω Power Rating: 25 W Number of Pins: 2 Width: 27.43 mm Categories: Wirewound Resistors Case / Package: Aluminum Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 27.43 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Operating Temperature: 250 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182222-RH0257R500FE02
Termination: Axial
Length: 26.97 mm
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Wirewound
Height: 13.87 mm
Resistance: 7.5 Ω
Power Rating: 25 W
Number of Pins: 2
Width: 27.43 mm
Categories: Wirewound Resistors
Case / Package: Aluminum
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Depth: 27.43 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Operating Temperature: 250 °C

Buy Now
Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military - 70201462 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military
70201462
Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military 70201462
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 7.5 Ohm, 25W, 1%; Resistance Vishay - 41K9133 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5 Ohm, 25W, 1%; Resistance Vishay
41K9133
Wirewound Resistor, 7.5 Ohm, 25W, 1%; Resistance Vishay 41K9133
WIREWOUND RESISTOR, 7.5 OHM, 25W, 1%; Resistance:7.5ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5 OHM, 25W, 1%; Resistance:7.5ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-RH0257R500FE02 3110-RH0257R500FE02 541-RH0257R500FE02-ND RH0257R500FE02 1182222-RH0257R500FE02 70201462 41K9133
Product Name 7.5ohm Resistor Wirewound Resistors Chassis Mount Resistors RH0257R500FE02 Wirewound Resistors - RH0257R500FE02 Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 7.5 Ohm, 25W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details