Wirewound Resistors - Chassis Mount 25watts 7.32ohms 1% Learn More
RH-25 7.32 1% E02 E4
Wirewound Resistors - Chassis Mount 25watt 7.32ohm 1% Product overview: RH0257R320FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.32ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.32ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0257R320FE02 can be used for catalog matching and distributor lookup.
RH-25 7.32 1% E02 e4
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | RH0257R320FE02 | 541-RH0257R320FE02-ND | 54-RH0257R320FE02 | 3110-RH0257R320FE02 |
| Product Name | Wirewound Resistors - Chassis Mount 25watts 7.32ohms 1% Learn More | Chassis Mount Resistors | 7.32ohm Resistor | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 7.32 ohms | 7.32 ohms | 7.32 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial |