Vishay Precision Group Wirewound Resistors RH0257R000FE02

Description
RH-25 7 1% E02 e4
Request a Quote Datasheet
Description
RH-25 7 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0257R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0257R000FE02
Wirewound Resistors 3110-RH0257R000FE02
RH-25 7 1% E02 e4

RH-25 7 1% E02 e4

Supplier's Site Datasheet
7ohm Resistor - 54-RH0257R000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7ohm Resistor
54-RH0257R000FE02
7ohm Resistor 54-RH0257R000FE02
Wirewound Resistors - Chassis Mount 25watt 7ohm 1% Product overview: RH0257R000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0257R000FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 7ohm 1% Product overview: RH0257R000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0257R000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0257R000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0257R000FE02-ND
Chassis Mount Resistors 541-RH0257R000FE02-ND
RH-25 7 1% E02 E4

RH-25 7 1% E02 E4

Buy Now Datasheet
RH0257R000FE02 - RH0257R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0257R000FE02
RH0257R000FE02
RH0257R000FE02 RH0257R000FE02
RH0257R000FE02

RH0257R000FE02

Supplier's Site
Wirewound Resistor, 7 Ohm, 25W, 1%; Resistance Vishay - 41K9132 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7 Ohm, 25W, 1%; Resistance Vishay
41K9132
Wirewound Resistor, 7 Ohm, 25W, 1%; Resistance Vishay 41K9132
WIREWOUND RESISTOR, 7 OHM, 25W, 1%; Resistance:7ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 7 OHM, 25W, 1%; Resistance:7ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH0257R000FE02 54-RH0257R000FE02 541-RH0257R000FE02-ND RH0257R000FE02 41K9132
Product Name Wirewound Resistors 7ohm Resistor Chassis Mount Resistors RH0257R000FE02 Wirewound Resistor, 7 Ohm, 25W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 7 ohms 7 ohms 7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details