RH-25 7.5K 1% E02 E4
Res Wirewound 7.5K Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
Wirewound Resistors - Chassis Mount 25watt 7.5Kohm 1% Product overview: RH0257K500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0257K500FE02 can be used for catalog matching and distributor lookup.
RH-25 7.5K 1% E02 e4
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RH0257K500FE02-ND | RH0257K500FE02 | 54-RH0257K500FE02 | 3110-RH0257K500FE02 |
| Product Name | Chassis Mount Resistors | Res Wirewound 7.5K Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack | 7.5Kohm Resistor | Wirewound Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |