Vishay Precision Group 75ohm Resistor RH02575R00FC02

Description
Wirewound Resistors - Chassis Mount 25watt 75ohm 1% Product overview: RH02575R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02575R00FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 25watt 75ohm 1% Product overview: RH02575R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02575R00FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75ohm Resistor - 54-RH02575R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75ohm Resistor
54-RH02575R00FC02
75ohm Resistor 54-RH02575R00FC02
Wirewound Resistors - Chassis Mount 25watt 75ohm 1% Product overview: RH02575R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02575R00FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 75ohm 1% Product overview: RH02575R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02575R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH02575R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02575R00FC02
Wirewound Resistors 3110-RH02575R00FC02
RH-25 75 1% C02

RH-25 75 1% C02

Supplier's Site Datasheet
Res Wirewound 75 Ohm 1% 25W ¦20ppm/¦C AXL Flange - RH02575R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 1% 25W ¦20ppm/¦C AXL Flange
RH02575R00FC02
Res Wirewound 75 Ohm 1% 25W ¦20ppm/¦C AXL Flange RH02575R00FC02
Res Wirewound 75 Ohm 1% 25W ¦20ppm/¦C AXL Flange

Res Wirewound 75 Ohm 1% 25W ¦20ppm/¦C AXL Flange

Supplier's Site
Chassis Mount Resistors - 541-RH02575R00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02575R00FC02-ND
Chassis Mount Resistors 541-RH02575R00FC02-ND
RH-25 75 1% C02

RH-25 75 1% C02

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 54-RH02575R00FC02 3110-RH02575R00FC02 RH02575R00FC02 541-RH02575R00FC02-ND
Product Name 75ohm Resistor Wirewound Resistors Res Wirewound 75 Ohm 1% 25W ¦20ppm/¦C AXL Flange Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details