Vishay Precision Group Wirewound Resistors RH025750R0FE02

Description
RH-25 750 1% E02 e4
Request a Quote Datasheet
Description
RH-25 750 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH025750R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025750R0FE02
Wirewound Resistors 3110-RH025750R0FE02
RH-25 750 1% E02 e4

RH-25 750 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH025750R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025750R0FE02-ND
Chassis Mount Resistors 541-RH025750R0FE02-ND
RH-25 750 1% E02 E4

RH-25 750 1% E02 E4

Buy Now Datasheet
750ohm Resistor - 54-RH025750R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750ohm Resistor
54-RH025750R0FE02
750ohm Resistor 54-RH025750R0FE02
Wirewound Resistors - Chassis Mount 25watt 750ohm 1% Product overview: RH025750R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025750R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 750ohm 1% Product overview: RH025750R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025750R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RH025750R0FE02 - RH025750R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH025750R0FE02
RH025750R0FE02
RH025750R0FE02 RH025750R0FE02
RH025750R0FE02

RH025750R0FE02

Supplier's Site
Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military - 70201492 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military
70201492
Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military 70201492
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 750 Ohm, 25W, 1%; Resistance Vishay - 41K9136 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 750 Ohm, 25W, 1%; Resistance Vishay
41K9136
Wirewound Resistor, 750 Ohm, 25W, 1%; Resistance Vishay 41K9136
WIREWOUND RESISTOR, 750 OHM, 25W, 1%; Resistance:750ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 750 OHM, 25W, 1%; Resistance:750ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH025750R0FE02 541-RH025750R0FE02-ND 54-RH025750R0FE02 RH025750R0FE02 70201492 41K9136
Product Name Wirewound Resistors Chassis Mount Resistors 750ohm Resistor RH025750R0FE02 Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 750 Ohm, 25W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details