Wirewound Resistors - Chassis Mount 25watt 750ohm 1% Product overview: RH025750R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025750R0FC02 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228567-RH025750R0FC
Packaging: Bulk
Termination: Solder
Length: 26.97 mm
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Military Standard: Not
Composition: Wirewound
Height: 13.87 mm
Resistance: 750 Ω
Power Rating: 25 W
Width: 27.43 mm
Categories: Wirewound Resistors
Case / Package: Aluminum
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Depth: 27.43 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 250 °C
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RH025750R0FC02-ND | 54-RH025750R0FC02 | RH025750R0FC02 | 1228567-RH025750R0FC02 | 3110-RH025750R0FC02 |
| Product Name | Chassis Mount Resistors | 750ohm Resistor | Resistor-Misc | Wirewound Resistors - RH025750R0FC02 | Wirewound Resistors |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | Industrial | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |