Vishay Precision Group Wirewound Resistors RH02570R00FE02

Description
RH-25 70 1% E02 e4
Request a Quote Datasheet
Description
RH-25 70 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH02570R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02570R00FE02
Wirewound Resistors 3110-RH02570R00FE02
RH-25 70 1% E02 e4

RH-25 70 1% E02 e4

Supplier's Site Datasheet
70ohm Resistor - 54-RH02570R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70ohm Resistor
54-RH02570R00FE02
70ohm Resistor 54-RH02570R00FE02
Wirewound Resistors - Chassis Mount 25watt 70ohm 1% Product overview: RH02570R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 70ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02570R00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 70ohm 1% Product overview: RH02570R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 70ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02570R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RH02570R00FE02 - RH02570R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH02570R00FE02
RH02570R00FE02
RH02570R00FE02 RH02570R00FE02
RH02570R00FE02

RH02570R00FE02

Supplier's Site
Chassis Mount Resistors - 541-RH02570R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02570R00FE02-ND
Chassis Mount Resistors 541-RH02570R00FE02-ND
CAP

CAP

Buy Now Datasheet
Wirewound Resistor, 70 Ohm, 25W, 1%; Resistance Vishay - 41K9134 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 70 Ohm, 25W, 1%; Resistance Vishay
41K9134
Wirewound Resistor, 70 Ohm, 25W, 1%; Resistance Vishay 41K9134
WIREWOUND RESISTOR, 70 OHM, 25W, 1%; Resistance:70ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 70 OHM, 25W, 1%; Resistance:70ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH02570R00FE02 54-RH02570R00FE02 RH02570R00FE02 541-RH02570R00FE02-ND 41K9134
Product Name Wirewound Resistors 70ohm Resistor RH02570R00FE02 Chassis Mount Resistors Wirewound Resistor, 70 Ohm, 25W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 70 ohms 70 ohms 70 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products