Vishay Intertechnology, Inc. Chassis Mount Resistors RH0256R800FE02

Description
RH-25 6.8 1% E02 E4
Request a Quote Datasheet
Description
RH-25 6.8 1% E02 E4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH0256R800FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0256R800FE02-ND
Chassis Mount Resistors 541-RH0256R800FE02-ND
RH-25 6.8 1% E02 E4

RH-25 6.8 1% E02 E4

Buy Now Datasheet
Chassis Mount Resistors - 607401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
607401
Chassis Mount Resistors 607401
RH-25 6.8 1% E05 e4

RH-25 6.8 1% E05 e4

Supplier's Site
Wirewound Resistors - Chassis Mount 25watts 6.8ohms 1% Learn More - RH0256R800FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 25watts 6.8ohms 1% Learn More
RH0256R800FE02
Wirewound Resistors - Chassis Mount 25watts 6.8ohms 1% Learn More RH0256R800FE02
Wirewound Resistors - Chassis Mount 25watts 6.8ohms 1% Learn More

Wirewound Resistors - Chassis Mount 25watts 6.8ohms 1% Learn More

Supplier's Site
Wirewound Resistors - 3110-RH0256R800FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0256R800FE02
Wirewound Resistors 3110-RH0256R800FE02
RH-25 6.8 1% E02 e4

RH-25 6.8 1% E02 e4

Supplier's Site Datasheet
6.8ohm Resistor - 54-RH0256R800FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8ohm Resistor
54-RH0256R800FE02
6.8ohm Resistor 54-RH0256R800FE02
Wirewound Resistors - Chassis Mount 25watt 6.8ohm 1% Product overview: RH0256R800FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0256R800FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 6.8ohm 1% Product overview: RH0256R800FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0256R800FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 541-RH0256R800FE02-ND 607401 RH0256R800FE02 3110-RH0256R800FE02 54-RH0256R800FE02
Product Name Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors - Chassis Mount 25watts 6.8ohms 1% Learn More Wirewound Resistors 6.8ohm Resistor
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box EO5
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 457470 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers