RH-25 6.2 3% E02 e4
Res Wirewound 6.2 Ohm 3% 25W ¦50ppm/¦C AXL Flange Card Pack
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RH0256R200HE02 | RH0256R200HE02 |
| Product Name | Wirewound Resistors | Res Wirewound 6.2 Ohm 3% 25W ¦50ppm/¦C AXL Flange Card Pack |
| Category / Application | Industrial | |
| Resistance Range | 6.2 ohms | |
| Tolerance | 3 +/- % | 3 +/- % |