Vishay Precision Group Wirewound Resistors RH0256R000FC02

Description
RH-25 6 1% C02
Request a Quote Datasheet
Description
RH-25 6 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0256R000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0256R000FC02
Wirewound Resistors 3110-RH0256R000FC02
RH-25 6 1% C02

RH-25 6 1% C02

Supplier's Site Datasheet
Res Wirewound 6 Ohm 1% 25W ¦50ppm/¦C AXL Flange - RH0256R000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6 Ohm 1% 25W ¦50ppm/¦C AXL Flange
RH0256R000FC02
Res Wirewound 6 Ohm 1% 25W ¦50ppm/¦C AXL Flange RH0256R000FC02
Res Wirewound 6 Ohm 1% 25W ¦50ppm/¦C AXL Flange

Res Wirewound 6 Ohm 1% 25W ¦50ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistor, 6 Ohm, 25W, 1%; Resistance Vishay - 01F9752 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6 Ohm, 25W, 1%; Resistance Vishay
01F9752
Wirewound Resistor, 6 Ohm, 25W, 1%; Resistance Vishay 01F9752
WIREWOUND RESISTOR, 6 OHM, 25W, 1%; Resistance:6ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 6 OHM, 25W, 1%; Resistance:6ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RH0256R000FC02 RH0256R000FC02 01F9752
Product Name Wirewound Resistors Res Wirewound 6 Ohm 1% 25W ¦50ppm/¦C AXL Flange Wirewound Resistor, 6 Ohm, 25W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 6 ohms 6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers