RH-25 680 1% E02 e4
RH-25 680 1% E02 E4
Wirewound Resistors - Chassis Mount 25watt 680ohm 1% Product overview: RH025680R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025680R0FE02 can be used for catalog matching and distributor lookup.
Res Wirewound 680 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
| New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH025680R0FE02 | 541-RH025680R0FE02-ND | 54-RH025680R0FE02 | RH025680R0FE02 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | 680ohm Resistor | Res Wirewound 680 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 680 ohms | 680 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |