RH-25 62 1% E02 e4
RH-25 62 1% E02 E4
Wirewound Resistors - Chassis Mount 25watt 62ohm 1% Product overview: RH02562R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02562R00FE02 can be used for catalog matching and distributor lookup.
Res Wirewound 62 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
| New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH02562R00FE02 | 541-RH02562R00FE02-ND | 54-RH02562R00FE02 | RH02562R00FE02 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | 62ohm Resistor | Res Wirewound 62 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 62 ohms | 62 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |