Res Wirewound 60 Ohm 1% 25W ¦20ppm/¦C AXL Flange
Wirewound Resistors - Chassis Mount 25watt 60ohm 1% Product overview: RH02560R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02560R00FC02 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RH02560R00FC02 | 3110-RH02560R00FC02 | 541-RH02560R00FC02-ND | 54-RH02560R00FC02 |
| Product Name | Res Wirewound 60 Ohm 1% 25W ¦20ppm/¦C AXL Flange | Wirewound Resistors | Chassis Mount Resistors | 60ohm Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 25 watts | 25 watts | ||
| Category / Application | Industrial | General Use |