Wirewound Resistors - Chassis Mount 25watt 600ohm 1% Product overview: RH025600R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025600R0FE02 can be used for catalog matching and distributor lookup.
RH-25 600 1% E02 e4
RH-25 600 1% E02 E4
RESISTOR WIREWOUND, 600 OHM, 25W, 1%; Resistance:600ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 54-RH025600R0FE02 | RH025600R0FE02 | 3110-RH025600R0FE02 | 541-RH025600R0FE02-ND | 41K9131 |
| Product Name | 600ohm Resistor | RH025600R0FE02 | Wirewound Resistors | Chassis Mount Resistors | Resistor Wirewound, 600 Ohm, 25W, 1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Resistance Range | 600 ohms | 600 ohms | 600 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 50 ±ppm/°C | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |