Vishay Precision Group 25W,600,1%,BULK RH025600R0FC02

Description
25W,600,1%,BULK
Request a Quote Datasheet
Description
25W,600,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25W,600,1%,BULK - RH025600R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
25W,600,1%,BULK
RH025600R0FC02
25W,600,1%,BULK RH025600R0FC02
25W,600,1%,BULK

25W,600,1%,BULK

Supplier's Site
Chassis Mount Resistors - 541-RH025600R0FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025600R0FC02-ND
Chassis Mount Resistors 541-RH025600R0FC02-ND
CAP

CAP

Buy Now Datasheet
Wirewound Resistors - 3110-RH025600R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025600R0FC02
Wirewound Resistors 3110-RH025600R0FC02
RH-25 600 1% C02

RH-25 600 1% C02

Supplier's Site Datasheet
Wirewound Resistor, 600 Ohm, 25W, 1%; Resistance Vishay - 01F9815 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 600 Ohm, 25W, 1%; Resistance Vishay
01F9815
Wirewound Resistor, 600 Ohm, 25W, 1%; Resistance Vishay 01F9815
WIREWOUND RESISTOR, 600 OHM, 25W, 1%; Resistance:600ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 600 OHM, 25W, 1%; Resistance:600ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RH025600R0FC02 541-RH025600R0FC02-ND 3110-RH025600R0FC02 01F9815
Product Name 25W,600,1%,BULK Chassis Mount Resistors Wirewound Resistors Wirewound Resistor, 600 Ohm, 25W, 1%; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 25 watts 25 watts 25 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details