Vishay Precision Group Wirewound Resistors RH0255R000FC02

Description
RH-25 5 1% C02
Request a Quote Datasheet
Description
RH-25 5 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0255R000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0255R000FC02
Wirewound Resistors 3110-RH0255R000FC02
RH-25 5 1% C02

RH-25 5 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0255R000FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0255R000FC02-ND
Chassis Mount Resistors 541-RH0255R000FC02-ND
CAP

CAP

Buy Now Datasheet
5ohm Resistor - 54-RH0255R000FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5ohm Resistor
54-RH0255R000FC02
5ohm Resistor 54-RH0255R000FC02
Wirewound Resistors - Chassis Mount 25watt 5ohm 1% Product overview: RH0255R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0255R000FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 5ohm 1% Product overview: RH0255R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0255R000FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 5 Ohm 1% 25W ¦50ppm/¦C AXL Flange - RH0255R000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 1% 25W ¦50ppm/¦C AXL Flange
RH0255R000FC02
Res Wirewound 5 Ohm 1% 25W ¦50ppm/¦C AXL Flange RH0255R000FC02
Res Wirewound 5 Ohm 1% 25W ¦50ppm/¦C AXL Flange

Res Wirewound 5 Ohm 1% 25W ¦50ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistor, 5 Ohm, 25W, 1%; Resistance Vishay - 01F9750 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 25W, 1%; Resistance Vishay
01F9750
Wirewound Resistor, 5 Ohm, 25W, 1%; Resistance Vishay 01F9750
WIREWOUND RESISTOR, 5 OHM, 25W, 1%; Resistance:5ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 5 OHM, 25W, 1%; Resistance:5ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH0255R000FC02 541-RH0255R000FC02-ND 54-RH0255R000FC02 RH0255R000FC02 01F9750
Product Name Wirewound Resistors Chassis Mount Resistors 5ohm Resistor Res Wirewound 5 Ohm 1% 25W ¦50ppm/¦C AXL Flange Wirewound Resistor, 5 Ohm, 25W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 5 ohms 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details