Vishay Intertechnology, Inc. 5ohm Resistor RH0255R000BC02

Description
Wirewound Resistors - Chassis Mount 25watt 5ohm 0.1% Product overview: RH0255R000BC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0255R000BC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 25watt 5ohm 0.1% Product overview: RH0255R000BC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0255R000BC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5ohm Resistor - 54-RH0255R000BC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5ohm Resistor
54-RH0255R000BC02
5ohm Resistor 54-RH0255R000BC02
Wirewound Resistors - Chassis Mount 25watt 5ohm 0.1% Product overview: RH0255R000BC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0255R000BC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 5ohm 0.1% Product overview: RH0255R000BC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0255R000BC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0255R000BC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0255R000BC02-ND
Chassis Mount Resistors 541-RH0255R000BC02-ND
RH-25 5 .1% C02

RH-25 5 .1% C02

Buy Now Datasheet
Wirewound Resistors - Chassis Mount 25watts 5ohms 0.1% - RH0255R000BC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 25watts 5ohms 0.1%
RH0255R000BC02
Wirewound Resistors - Chassis Mount 25watts 5ohms 0.1% RH0255R000BC02
Wirewound Resistors - Chassis Mount 25watts 5ohms 0.1%

Wirewound Resistors - Chassis Mount 25watts 5ohms 0.1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 54-RH0255R000BC02 541-RH0255R000BC02-ND RH0255R000BC02
Product Name 5ohm Resistor Chassis Mount Resistors Wirewound Resistors - Chassis Mount 25watts 5ohms 0.1%
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 5 ohms 5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers