Wirewound Resistors - Chassis Mount 25watt 5.0Kohm 1% Product overview: RH0255K000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.0Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0255K000FC02 can be used for catalog matching and distributor lookup.
Res Wirewound 5K Ohm 1% 25W ¦20ppm/¦C AXL Flange
WIREWOUND RESISTOR, 5KOHM, 25W, 1%; Resistance:5kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH0255K000FC02 | 541-RH0255K000FC02-ND | 54-RH0255K000FC02 | RH0255K000FC02 | 01F9848 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | 5.0Kohm Resistor | Res Wirewound 5K Ohm 1% 25W ¦20ppm/¦C AXL Flange | Wirewound Resistor, 5Kohm, 25W, 1%; Resistance Vishay |
| Category / Application | Industrial | General Use | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |