Vishay Intertechnology, Inc. Res Wirewound 56 Ohm 1% 25W ¦20ppm/¦C AXL Flange RH02556R00FC02

Description
Res Wirewound 56 Ohm 1% 25W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 56 Ohm 1% 25W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 56 Ohm 1% 25W ¦20ppm/¦C AXL Flange - RH02556R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56 Ohm 1% 25W ¦20ppm/¦C AXL Flange
RH02556R00FC02
Res Wirewound 56 Ohm 1% 25W ¦20ppm/¦C AXL Flange RH02556R00FC02
Res Wirewound 56 Ohm 1% 25W ¦20ppm/¦C AXL Flange

Res Wirewound 56 Ohm 1% 25W ¦20ppm/¦C AXL Flange

Supplier's Site
Chassis Mount Resistors - 541-RH02556R00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02556R00FC02-ND
Chassis Mount Resistors 541-RH02556R00FC02-ND
RH-25 56 1% C02

RH-25 56 1% C02

Buy Now Datasheet
56ohm Resistor - 54-RH02556R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56ohm Resistor
54-RH02556R00FC02
56ohm Resistor 54-RH02556R00FC02
Wirewound Resistors - Chassis Mount 25watt 56ohm 1% Product overview: RH02556R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02556R00FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 56ohm 1% Product overview: RH02556R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02556R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH02556R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02556R00FC02
Wirewound Resistors 3110-RH02556R00FC02
RH-25 56 1% C02

RH-25 56 1% C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number RH02556R00FC02 541-RH02556R00FC02-ND 54-RH02556R00FC02 3110-RH02556R00FC02
Product Name Res Wirewound 56 Ohm 1% 25W ¦20ppm/¦C AXL Flange Chassis Mount Resistors 56ohm Resistor Wirewound Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 25 watts 25 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661733 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details