Vishay Intertechnology, Inc. 50ohm Resistor RH02550R00JE02

Description
Wirewound Resistors - Chassis Mount 25watt 50ohm 5% Product overview: RH02550R00JE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02550R00JE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 25watt 50ohm 5% Product overview: RH02550R00JE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02550R00JE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50ohm Resistor - 54-RH02550R00JE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50ohm Resistor
54-RH02550R00JE02
50ohm Resistor 54-RH02550R00JE02
Wirewound Resistors - Chassis Mount 25watt 50ohm 5% Product overview: RH02550R00JE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02550R00JE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 50ohm 5% Product overview: RH02550R00JE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02550R00JE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor-Misc - RH02550R00JE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH02550R00JE02
Resistor-Misc RH02550R00JE02
Resistor-Misc

Resistor-Misc

Supplier's Site
Chassis Mount Resistors - 541-RH02550R00JE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02550R00JE02-ND
Chassis Mount Resistors 541-RH02550R00JE02-ND
RH-25 50 5% E02 E4

RH-25 50 5% E02 E4

Buy Now Datasheet
Wirewound Resistors - 3110-RH02550R00JE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02550R00JE02
Wirewound Resistors 3110-RH02550R00JE02
RH-25 50 5% E02 e4

RH-25 50 5% E02 e4

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number 54-RH02550R00JE02 RH02550R00JE02 541-RH02550R00JE02-ND 3110-RH02550R00JE02
Product Name 50ohm Resistor Resistor-Misc Chassis Mount Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 50 ohms 50 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625973-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details