Vishay Precision Group Wirewound Resistors RH02550R00FC02

Description
RH-25 50 1% C02
Request a Quote Datasheet
Description
RH-25 50 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH02550R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02550R00FC02
Wirewound Resistors 3110-RH02550R00FC02
RH-25 50 1% C02

RH-25 50 1% C02

Supplier's Site Datasheet
Wirewound Resistors 25WATTS 50OHMS 1% - RH02550R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 25WATTS 50OHMS 1%
RH02550R00FC02
Wirewound Resistors 25WATTS 50OHMS 1% RH02550R00FC02
Wirewound Resistors 25WATTS 50OHMS 1%

Wirewound Resistors 25WATTS 50OHMS 1%

Supplier's Site
Chassis Mount Resistors - 541-RH02550R00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02550R00FC02-ND
Chassis Mount Resistors 541-RH02550R00FC02-ND
RH-25 50 1% C02

RH-25 50 1% C02

Buy Now Datasheet
Wirewound Resistor, 50 Ohm, 25W, 1%; Resistance Vishay - 01F9780 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 25W, 1%; Resistance Vishay
01F9780
Wirewound Resistor, 50 Ohm, 25W, 1%; Resistance Vishay 01F9780
WIREWOUND RESISTOR, 50 OHM, 25W, 1%; Resistance:50ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 50 OHM, 25W, 1%; Resistance:50ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH02550R00FC02 RH02550R00FC02 541-RH02550R00FC02-ND 01F9780
Product Name Wirewound Resistors Wirewound Resistors 25WATTS 50OHMS 1% Chassis Mount Resistors Wirewound Resistor, 50 Ohm, 25W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Power Rating 25 watts 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers