Vishay Precision Group Wirewound Resistors - Chassis Mount 25watts 50Kohms 1% Learn More RH02550K00FE02

Description
Wirewound Resistors - Chassis Mount 25watts 50Kohms 1% Learn More
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 25watts 50Kohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 25watts 50Kohms 1% Learn More - RH02550K00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 25watts 50Kohms 1% Learn More
RH02550K00FE02
Wirewound Resistors - Chassis Mount 25watts 50Kohms 1% Learn More RH02550K00FE02
Wirewound Resistors - Chassis Mount 25watts 50Kohms 1% Learn More

Wirewound Resistors - Chassis Mount 25watts 50Kohms 1% Learn More

Supplier's Site
50Kohm Resistor - 54-RH02550K00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50Kohm Resistor
54-RH02550K00FE02
50Kohm Resistor 54-RH02550K00FE02
Wirewound Resistors - Chassis Mount 25watt 50Kohm 1% Product overview: RH02550K00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02550K00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 50Kohm 1% Product overview: RH02550K00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02550K00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH02550K00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02550K00FE02
Wirewound Resistors 3110-RH02550K00FE02
RH-25 50K 1% E02 e4

RH-25 50K 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH02550K00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02550K00FE02-ND
Chassis Mount Resistors 541-RH02550K00FE02-ND
RH-25 50K 1% E02 E4

RH-25 50K 1% E02 E4

Buy Now Datasheet
Wirewound Resistor, 50Kohm, 25W, 1%; Resistance Vishay - 65K1872 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50Kohm, 25W, 1%; Resistance Vishay
65K1872
Wirewound Resistor, 50Kohm, 25W, 1%; Resistance Vishay 65K1872
WIREWOUND RESISTOR, 50KOHM, 25W, 1%; Resistance:50kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 50KOHM, 25W, 1%; Resistance:50kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RH02550K00FE02 54-RH02550K00FE02 3110-RH02550K00FE02 541-RH02550K00FE02-ND 65K1872
Product Name Wirewound Resistors - Chassis Mount 25watts 50Kohms 1% Learn More 50Kohm Resistor Wirewound Resistors Chassis Mount Resistors Wirewound Resistor, 50Kohm, 25W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details