Vishay Intertechnology, Inc. 50Kohm Resistor RH02550K00FC02

Description
Wirewound Resistors - Chassis Mount 25watt 50Kohm 1% Product overview: RH02550K00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02550K00FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 25watt 50Kohm 1% Product overview: RH02550K00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02550K00FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50Kohm Resistor - 54-RH02550K00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50Kohm Resistor
54-RH02550K00FC02
50Kohm Resistor 54-RH02550K00FC02
Wirewound Resistors - Chassis Mount 25watt 50Kohm 1% Product overview: RH02550K00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02550K00FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 50Kohm 1% Product overview: RH02550K00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02550K00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
25W,50K,1%,BULK - RH02550K00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
25W,50K,1%,BULK
RH02550K00FC02
25W,50K,1%,BULK RH02550K00FC02
25W,50K,1%,BULK

25W,50K,1%,BULK

Supplier's Site
Chassis Mount Resistors - 541-RH02550K00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02550K00FC02-ND
Chassis Mount Resistors 541-RH02550K00FC02-ND
RH-25 50K 1% C02

RH-25 50K 1% C02

Buy Now Datasheet
Wirewound Resistors - 3110-RH02550K00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02550K00FC02
Wirewound Resistors 3110-RH02550K00FC02
RH-25 50K 1% C02

RH-25 50K 1% C02

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number 54-RH02550K00FC02 RH02550K00FC02 541-RH02550K00FC02-ND 3110-RH02550K00FC02
Product Name 50Kohm Resistor 25W,50K,1%,BULK Chassis Mount Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 50000 ohms 50000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers