Vishay Intertechnology, Inc. Wirewound Resistors RH025500R0FC02

Description
RH-25 500 1% C02
Request a Quote Datasheet
Description
RH-25 500 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH025500R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025500R0FC02
Wirewound Resistors 3110-RH025500R0FC02
RH-25 500 1% C02

RH-25 500 1% C02

Supplier's Site Datasheet
RES 500 OHM 1%25W ALUM HOUSED WW - RH025500R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1%25W ALUM HOUSED WW
RH025500R0FC02
RES 500 OHM 1%25W ALUM HOUSED WW RH025500R0FC02
RES 500ohm 1%25W ALUM HOUSED WW

RES 500ohm 1%25W ALUM HOUSED WW

Supplier's Site
Chassis Mount Resistors - RHC-500-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHC-500-ND
Chassis Mount Resistors RHC-500-ND
500 Ohms ±1% 25W Wirewound Chassis Mount Resistor

500 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH025500R0FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH025500R0FC02
Chassis Mount Resistors RH025500R0FC02
RES CHAS MNT 500 OHM 1% 25W

RES CHAS MNT 500 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH025500R0FC02 RH025500R0FC02 RHC-500-ND RH025500R0FC02
Product Name Wirewound Resistors RES 500 OHM 1%25W ALUM HOUSED WW Chassis Mount Resistors Chassis Mount Resistors
Category / Application Industrial General Use
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 25 watts 25 watts 25 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - C3A680RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details